Vishay Intertechnology, Inc. RES 5.69K OHM 0.15W 0.1% 0805 M55342E06B5B69RWI

Description
RES 5.69Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 5.69Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.69K OHM 0.15W 0.1% 0805 - M55342E06B5B69RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.69K OHM 0.15W 0.1% 0805
M55342E06B5B69RWI
RES 5.69K OHM 0.15W 0.1% 0805 M55342E06B5B69RWI
RES 5.69Kohm 0.15W 0.1% 0805

RES 5.69Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B5B69RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B5B69RWI-ND
Chip Resistor - Surface Mount 764-M55342E06B5B69RWI-ND
5.69 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

5.69 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B5B69RWI 764-M55342E06B5B69RWI-ND
Product Name RES 5.69K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 5690 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573325 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details