VISHAY INTERTECHNOLOGY, INC.
M55342E06B549DRWS -- RES 549 OHM 0.15W 1% 0805
Vishay Intertechnology, Inc.
RES 549 OHM 0.15W 1% 0805
M55342E06B549DRWS
Description
RES 549ohm 0.15W 1% 0805
Request a Quote
Email Supplier
Description
RES 549ohm 0.15W 1% 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
M55342E06B549DRWS |
|
Product Name
|
RES 549 OHM 0.15W 1% 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications
RoHS; Aec-q200 qualified
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details