Vishay Intertechnology, Inc. RES 50 OHM 0.15W 1% 0805 M55342E06B50D0RTP

Description
RES 50ohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 50ohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 0.15W 1% 0805 - M55342E06B50D0RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 0.15W 1% 0805
M55342E06B50D0RTP
RES 50 OHM 0.15W 1% 0805 M55342E06B50D0RTP
RES 50ohm 0.15W 1% 0805

RES 50ohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B50D0RTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B50D0RTPTR-ND
Chip Resistor - Surface Mount 764-M55342E06B50D0RTPTR-ND
50 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

50 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B50D0RTP 764-M55342E06B50D0RTPTR-ND
Product Name RES 50 OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2176088-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details