Vishay Intertechnology, Inc. Res Thin Film 0705 4.32K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD T/R M55342E06B4E32PT5

Description
Res Thin Film 0705 4.32K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 4.32K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 4.32K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD T/R - M55342E06B4E32PT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 4.32K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD T/R
M55342E06B4E32PT5
Res Thin Film 0705 4.32K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD T/R M55342E06B4E32PT5
Res Thin Film 0705 4.32K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD T/R

Res Thin Film 0705 4.32K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B4E32PT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B4E32PT5TR-ND
Chip Resistor - Surface Mount 764-M55342E06B4E32PT5TR-ND
4.32 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

4.32 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B4E32PT5 764-M55342E06B4E32PT5TR-ND
Product Name Res Thin Film 0705 4.32K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1676394-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 60.4 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details