Vishay Intertechnology, Inc. RESISTOR 4.75K 0.1% 50MW 25PPM/C M55342E06B4B75R

Description
RESISTOR 4.75K 0.1% 50MW 25PPM/C
Request a Quote
Description
RESISTOR 4.75K 0.1% 50MW 25PPM/C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 4.75K 0.1% 50MW 25PPM/C - M55342E06B4B75R - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 4.75K 0.1% 50MW 25PPM/C
M55342E06B4B75R
RESISTOR 4.75K 0.1% 50MW 25PPM/C M55342E06B4B75R
RESISTOR 4.75K 0.1% 50MW 25PPM/C

RESISTOR 4.75K 0.1% 50MW 25PPM/C

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342E06B4B75R
Product Name RESISTOR 4.75K 0.1% 50MW 25PPM/C
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details