Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E06B4B42RWS

Description
4.42 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
4.42 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E06B4B42RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B4B42RWS-ND
Chip Resistor - Surface Mount 764-M55342E06B4B42RWS-ND
4.42 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

4.42 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 0705 4.42K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack - M55342E06B4B42RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 4.42K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack
M55342E06B4B42RWS
Res Thin Film 0705 4.42K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack M55342E06B4B42RWS
Res Thin Film 0705 4.42K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0705 4.42K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E06B4B42RWS-ND M55342E06B4B42RWS
Product Name Chip Resistor - Surface Mount Res Thin Film 0705 4.42K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573293 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details