Vishay Intertechnology, Inc. RES 49.9 OHM 0.15W 1% 0805 M55342E06B49D9RWS

Description
RES 49.9ohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 49.9ohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 0.15W 1% 0805 - M55342E06B49D9RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 0.15W 1% 0805
M55342E06B49D9RWS
RES 49.9 OHM 0.15W 1% 0805 M55342E06B49D9RWS
RES 49.9ohm 0.15W 1% 0805

RES 49.9ohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B49D9RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B49D9RWS-ND
Chip Resistor - Surface Mount 764-M55342E06B49D9RWS-ND
49.9 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

49.9 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B49D9RWS 764-M55342E06B49D9RWS-ND
Product Name RES 49.9 OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details