Vishay Intertechnology, Inc. RES 499 OHM 0.15W 1% 0805 M55342E06B499DRTS

Description
RES 499ohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 499ohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 0.15W 1% 0805 - M55342E06B499DRTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 0.15W 1% 0805
M55342E06B499DRTS
RES 499 OHM 0.15W 1% 0805 M55342E06B499DRTS
RES 499ohm 0.15W 1% 0805

RES 499ohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B499DRTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B499DRTSTR-ND
Chip Resistor - Surface Mount 764-M55342E06B499DRTSTR-ND
499 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

499 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B499DRTS 764-M55342E06B499DRTSTR-ND
Product Name RES 499 OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details