Vishay Intertechnology, Inc. RES 44.2K OHM 0.15W 1% 0805 M55342E06B44E2RTS

Description
RES 44.2Kohm 0.15W 1% 0805
Request a Quote
Description
RES 44.2Kohm 0.15W 1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 0.15W 1% 0805 - M55342E06B44E2RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 0.15W 1% 0805
M55342E06B44E2RTS
RES 44.2K OHM 0.15W 1% 0805 M55342E06B44E2RTS
RES 44.2Kohm 0.15W 1% 0805

RES 44.2Kohm 0.15W 1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342E06B44E2RTS
Product Name RES 44.2K OHM 0.15W 1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details