Vishay Intertechnology, Inc. RES 3.79K OHM 0.15W 0.1% 0805 M55342E06B3B79RWS

Description
RES 3.79Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 3.79Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.79K OHM 0.15W 0.1% 0805 - M55342E06B3B79RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.79K OHM 0.15W 0.1% 0805
M55342E06B3B79RWS
RES 3.79K OHM 0.15W 0.1% 0805 M55342E06B3B79RWS
RES 3.79Kohm 0.15W 0.1% 0805

RES 3.79Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B3B79RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B3B79RWS-ND
Chip Resistor - Surface Mount 764-M55342E06B3B79RWS-ND
3.79 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

3.79 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B3B79RWS 764-M55342E06B3B79RWS-ND
Product Name RES 3.79K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 3790 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details