Vishay Intertechnology, Inc. RES 3.65K OHM 0.15W 0.1% 0805 M55342E06B3B65RWS

Description
RES 3.65Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 3.65Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 0.15W 0.1% 0805 - M55342E06B3B65RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 0.15W 0.1% 0805
M55342E06B3B65RWS
RES 3.65K OHM 0.15W 0.1% 0805 M55342E06B3B65RWS
RES 3.65Kohm 0.15W 0.1% 0805

RES 3.65Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B3B65RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B3B65RWS-ND
Chip Resistor - Surface Mount 764-M55342E06B3B65RWS-ND
3.65 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

3.65 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B3B65RWS 764-M55342E06B3B65RWS-ND
Product Name RES 3.65K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 3650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9532FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details