Vishay Intertechnology, Inc. Res Thin Film 0705 3.28K Ohm 0.1% 3/20W ¦25ppm/¦C 1% SMD Waffle Pack M55342E06B3B28MWS

Description
Res Thin Film 0705 3.28K Ohm 0.1% 3/20W ¦25ppm/¦C 1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 3.28K Ohm 0.1% 3/20W ¦25ppm/¦C 1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 3.28K Ohm 0.1% 3/20W ¦25ppm/¦C 1% SMD Waffle Pack - M55342E06B3B28MWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 3.28K Ohm 0.1% 3/20W ¦25ppm/¦C 1% SMD Waffle Pack
M55342E06B3B28MWS
Res Thin Film 0705 3.28K Ohm 0.1% 3/20W ¦25ppm/¦C 1% SMD Waffle Pack M55342E06B3B28MWS
Res Thin Film 0705 3.28K Ohm 0.1% 3/20W ¦25ppm/¦C 1% SMD Waffle Pack

Res Thin Film 0705 3.28K Ohm 0.1% 3/20W ¦25ppm/¦C 1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B3B28MWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B3B28MWS-ND
Chip Resistor - Surface Mount 764-M55342E06B3B28MWS-ND
3.28 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

3.28 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B3B28MWS 764-M55342E06B3B28MWS-ND
Product Name Res Thin Film 0705 3.28K Ohm 0.1% 3/20W ¦25ppm/¦C 1% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details