Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E06B39B2RT5

Description
39.2 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
39.2 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E06B39B2RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B39B2RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E06B39B2RT5TR-ND
39.2 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

39.2 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 0705 39.2K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R - M55342E06B39B2RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 39.2K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R
M55342E06B39B2RT5
Res Thin Film 0705 39.2K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R M55342E06B39B2RT5
Res Thin Film 0705 39.2K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 39.2K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E06B39B2RT5TR-ND M55342E06B39B2RT5
Product Name Chip Resistor - Surface Mount Res Thin Film 0705 39.2K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567787P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details