Vishay Intertechnology, Inc. RES 388 OHM 0.15W 0.1% 0805 M55342E06B388ARWS

Description
RES 388ohm 0.15W 0.1% 0805
Request a Quote
Description
RES 388ohm 0.15W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 388 OHM 0.15W 0.1% 0805 - M55342E06B388ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 388 OHM 0.15W 0.1% 0805
M55342E06B388ARWS
RES 388 OHM 0.15W 0.1% 0805 M55342E06B388ARWS
RES 388ohm 0.15W 0.1% 0805

RES 388ohm 0.15W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342E06B388ARWS
Product Name RES 388 OHM 0.15W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details