Vishay Intertechnology, Inc. RES 383 OHM 0.15W 0.1% 0805 M55342E06B383ARTS

Description
RES 383ohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 383ohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 0.15W 0.1% 0805 - M55342E06B383ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 0.15W 0.1% 0805
M55342E06B383ARTS
RES 383 OHM 0.15W 0.1% 0805 M55342E06B383ARTS
RES 383ohm 0.15W 0.1% 0805

RES 383ohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B383ARTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B383ARTSTR-ND
Chip Resistor - Surface Mount 764-M55342E06B383ARTSTR-ND
383 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

383 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B383ARTS 764-M55342E06B383ARTSTR-ND
Product Name RES 383 OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 383 ohms 383 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details