Vishay Intertechnology, Inc. RES 383 OHM 0.15W 0.1% 0805 M55342E06B383ARTP

Description
RES 383ohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 383ohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 0.15W 0.1% 0805 - M55342E06B383ARTP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 0.15W 0.1% 0805
M55342E06B383ARTP
RES 383 OHM 0.15W 0.1% 0805 M55342E06B383ARTP
RES 383ohm 0.15W 0.1% 0805

RES 383ohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B383ARTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B383ARTPTR-ND
Chip Resistor - Surface Mount 764-M55342E06B383ARTPTR-ND
383 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

383 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B383ARTP 764-M55342E06B383ARTPTR-ND
Product Name RES 383 OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 383 ohms 383 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573193 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details