Vishay Intertechnology, Inc. RES 37.4K OHM 0.15W 1% 0805 M55342E06B37E4RWS

Description
RES 37.4Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 37.4Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 0.15W 1% 0805 - M55342E06B37E4RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 0.15W 1% 0805
M55342E06B37E4RWS
RES 37.4K OHM 0.15W 1% 0805 M55342E06B37E4RWS
RES 37.4Kohm 0.15W 1% 0805

RES 37.4Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B37E4RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B37E4RWS-ND
Chip Resistor - Surface Mount 764-M55342E06B37E4RWS-ND
37.4 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

37.4 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
M55342E 25Ppm 0705 37.4K 1% R Ws Vishay - 48P5550 - Newark, An Avnet Company
Chicago, IL, United States
M55342E 25Ppm 0705 37.4K 1% R Ws Vishay
48P5550
M55342E 25Ppm 0705 37.4K 1% R Ws Vishay 48P5550
M55342E 25PPM 0705 37.4K 1% R WS

M55342E 25PPM 0705 37.4K 1% R WS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342E06B37E4RWS 764-M55342E06B37E4RWS-ND 48P5550
Product Name RES 37.4K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount M55342E 25Ppm 0705 37.4K 1% R Ws Vishay
Mounting / Packaging 0805 0805; 0805
Resistance Range 37400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details