Vishay Intertechnology, Inc. RES 34K OHM 0.15W 0.1% 0805 M55342E06B34B0RT3

Description
RES 34Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 34Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34K OHM 0.15W 0.1% 0805 - M55342E06B34B0RT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34K OHM 0.15W 0.1% 0805
M55342E06B34B0RT3
RES 34K OHM 0.15W 0.1% 0805 M55342E06B34B0RT3
RES 34Kohm 0.15W 0.1% 0805

RES 34Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B34B0RT3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B34B0RT3TR-ND
Chip Resistor - Surface Mount 764-M55342E06B34B0RT3TR-ND
34 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

34 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B34B0RT3 764-M55342E06B34B0RT3TR-ND
Product Name RES 34K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 34000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9260 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers