Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E06B33B2PT1

Description
33.2 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
33.2 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E06B33B2PT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B33B2PT1TR-ND
Chip Resistor - Surface Mount 764-M55342E06B33B2PT1TR-ND
33.2 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

33.2 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 0705 33.2K Ohm 0.1% 3/20W ¦25ppm/¦C 0.1% SMD T/R - M55342E06B33B2PT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 33.2K Ohm 0.1% 3/20W ¦25ppm/¦C 0.1% SMD T/R
M55342E06B33B2PT1
Res Thin Film 0705 33.2K Ohm 0.1% 3/20W ¦25ppm/¦C 0.1% SMD T/R M55342E06B33B2PT1
Res Thin Film 0705 33.2K Ohm 0.1% 3/20W ¦25ppm/¦C 0.1% SMD T/R

Res Thin Film 0705 33.2K Ohm 0.1% 3/20W ¦25ppm/¦C 0.1% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E06B33B2PT1TR-ND M55342E06B33B2PT1
Product Name Chip Resistor - Surface Mount Res Thin Film 0705 33.2K Ohm 0.1% 3/20W ¦25ppm/¦C 0.1% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details