Vishay Intertechnology, Inc. RES 30.1K OHM 0.15W 0.1% 0805 M55342E06B30B1RWP

Description
RES 30.1Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 30.1Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 0.15W 0.1% 0805 - M55342E06B30B1RWP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 0.15W 0.1% 0805
M55342E06B30B1RWP
RES 30.1K OHM 0.15W 0.1% 0805 M55342E06B30B1RWP
RES 30.1Kohm 0.15W 0.1% 0805

RES 30.1Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B30B1RWP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B30B1RWP-ND
Chip Resistor - Surface Mount 764-M55342E06B30B1RWP-ND
30.1 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

30.1 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B30B1RWP 764-M55342E06B30B1RWP-ND
Product Name RES 30.1K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 30100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2176768-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers