Vishay Intertechnology, Inc. RES 309 OHM 0.15W 1% 0805 M55342E06B309DPWS

Description
RES 309ohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 309ohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 0.15W 1% 0805 - M55342E06B309DPWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 0.15W 1% 0805
M55342E06B309DPWS
RES 309 OHM 0.15W 1% 0805 M55342E06B309DPWS
RES 309ohm 0.15W 1% 0805

RES 309ohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B309DPWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B309DPWS-ND
Chip Resistor - Surface Mount 764-M55342E06B309DPWS-ND
309 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

309 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B309DPWS 764-M55342E06B309DPWS-ND
Product Name RES 309 OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
5 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details