Vishay Intertechnology, Inc. Res Thin Film 0705 2.21K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack M55342E06B2E21PWS

Description
Res Thin Film 0705 2.21K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 2.21K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 2.21K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack - M55342E06B2E21PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 2.21K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack
M55342E06B2E21PWS
Res Thin Film 0705 2.21K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack M55342E06B2E21PWS
Res Thin Film 0705 2.21K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack

Res Thin Film 0705 2.21K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B2E21PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B2E21PWS-ND
Chip Resistor - Surface Mount 764-M55342E06B2E21PWS-ND
2.21 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

2.21 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
M55342E 25Ppm 0705 2.21K 1% P Ws Vishay - 47P0730 - Newark, An Avnet Company
Chicago, IL, United States
M55342E 25Ppm 0705 2.21K 1% P Ws Vishay
47P0730
M55342E 25Ppm 0705 2.21K 1% P Ws Vishay 47P0730
M55342E 25PPM 0705 2.21K 1% P WS

M55342E 25PPM 0705 2.21K 1% P WS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342E06B2E21PWS 764-M55342E06B2E21PWS-ND 47P0730
Product Name Res Thin Film 0705 2.21K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack Chip Resistor - Surface Mount M55342E 25Ppm 0705 2.21K 1% P Ws Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details