Vishay Intertechnology, Inc. Res Thin Film 0705 2.15K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD T/R M55342E06B2E15PT5

Description
Res Thin Film 0705 2.15K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 2.15K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 2.15K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD T/R - M55342E06B2E15PT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 2.15K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD T/R
M55342E06B2E15PT5
Res Thin Film 0705 2.15K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD T/R M55342E06B2E15PT5
Res Thin Film 0705 2.15K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD T/R

Res Thin Film 0705 2.15K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B2E15PT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B2E15PT5TR-ND
Chip Resistor - Surface Mount 764-M55342E06B2E15PT5TR-ND
2.15 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

2.15 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B2E15PT5 764-M55342E06B2E15PT5TR-ND
Product Name Res Thin Film 0705 2.15K Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers