Vishay Intertechnology, Inc. RES 2.87K OHM 0.15W 0.1% 0805 M55342E06B2B87RT5

Description
RES 2.87Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 2.87Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 0.15W 0.1% 0805 - M55342E06B2B87RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 0.15W 0.1% 0805
M55342E06B2B87RT5
RES 2.87K OHM 0.15W 0.1% 0805 M55342E06B2B87RT5
RES 2.87Kohm 0.15W 0.1% 0805

RES 2.87Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B2B87RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B2B87RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E06B2B87RT5TR-ND
2.87 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

2.87 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B2B87RT5 764-M55342E06B2B87RT5TR-ND
Product Name RES 2.87K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 2870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details