Vishay Intertechnology, Inc. Res Thin Film 0705 2.8K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack M55342E06B2B80RWS

Description
Res Thin Film 0705 2.8K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 2.8K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 2.8K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack - M55342E06B2B80RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 2.8K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack
M55342E06B2B80RWS
Res Thin Film 0705 2.8K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack M55342E06B2B80RWS
Res Thin Film 0705 2.8K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0705 2.8K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B2B80RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B2B80RWS-ND
Chip Resistor - Surface Mount 764-M55342E06B2B80RWS-ND
2.8 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

2.8 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B2B80RWS 764-M55342E06B2B80RWS-ND
Product Name Res Thin Film 0705 2.8K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details