Vishay Intertechnology, Inc. RES 2.21K OHM 0.15W 0.1% 0805 M55342E06B2B21RTS

Description
RES 2.21Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 2.21Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 0.15W 0.1% 0805 - M55342E06B2B21RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 0.15W 0.1% 0805
M55342E06B2B21RTS
RES 2.21K OHM 0.15W 0.1% 0805 M55342E06B2B21RTS
RES 2.21Kohm 0.15W 0.1% 0805

RES 2.21Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B2B21RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B2B21RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E06B2B21RTSTR-ND
2.21 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

2.21 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B2B21RTS 764-M55342E06B2B21RTSTR-ND
Product Name RES 2.21K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 2210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers