Vishay Intertechnology, Inc. RES 28.7K OHM 0.15W 0.1% 0805 M55342E06B28B7RTI

Description
RES 28.7Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 28.7Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 0.15W 0.1% 0805 - M55342E06B28B7RTI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 0.15W 0.1% 0805
M55342E06B28B7RTI
RES 28.7K OHM 0.15W 0.1% 0805 M55342E06B28B7RTI
RES 28.7Kohm 0.15W 0.1% 0805

RES 28.7Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B28B7RTITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B28B7RTITR-ND
Chip Resistor - Surface Mount 764-M55342E06B28B7RTITR-ND
28.7 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

28.7 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B28B7RTI 764-M55342E06B28B7RTITR-ND
Product Name RES 28.7K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 28700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3242FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers