Vishay Intertechnology, Inc. RES 27.4K OHM 0.15W 0.1% 0805 M55342E06B27B4RTS

Description
RES 27.4Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 27.4Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 0.15W 0.1% 0805 - M55342E06B27B4RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 0.15W 0.1% 0805
M55342E06B27B4RTS
RES 27.4K OHM 0.15W 0.1% 0805 M55342E06B27B4RTS
RES 27.4Kohm 0.15W 0.1% 0805

RES 27.4Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B27B4RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B27B4RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E06B27B4RTSTR-ND
27.4 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

27.4 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B27B4RTS 764-M55342E06B27B4RTSTR-ND
Product Name RES 27.4K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 27400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details