Vishay Intertechnology, Inc. Res Thin Film 0705 255 Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack M55342E06B255ARWS

Description
Res Thin Film 0705 255 Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 255 Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 255 Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack - M55342E06B255ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 255 Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack
M55342E06B255ARWS
Res Thin Film 0705 255 Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack M55342E06B255ARWS
Res Thin Film 0705 255 Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0705 255 Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B255ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B255ARWS-ND
Chip Resistor - Surface Mount 764-M55342E06B255ARWS-ND
255 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

255 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B255ARWS 764-M55342E06B255ARWS-ND
Product Name Res Thin Film 0705 255 Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573258 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details