Vishay Intertechnology, Inc. RES 22.3K OHM 0.15W 0.1% 0805 M55342E06B22B3RT3

Description
RES 22.3Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 22.3Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.3K OHM 0.15W 0.1% 0805 - M55342E06B22B3RT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.3K OHM 0.15W 0.1% 0805
M55342E06B22B3RT3
RES 22.3K OHM 0.15W 0.1% 0805 M55342E06B22B3RT3
RES 22.3Kohm 0.15W 0.1% 0805

RES 22.3Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B22B3RT3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B22B3RT3TR-ND
Chip Resistor - Surface Mount 764-M55342E06B22B3RT3TR-ND
22.3 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

22.3 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E06B22B3RT3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E06B22B3RT3
Chip Resistor - Surface Mount M55342E06B22B3RT3
RES SMD 22.3KOHM 0.1% 0.15W 0805

RES SMD 22.3KOHM 0.1% 0.15W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E06B22B3RT3 764-M55342E06B22B3RT3TR-ND M55342E06B22B3RT3
Product Name RES 22.3K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 22300 ohms 22300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details