Res Thin Film 0705 220K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack
220 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
M55342E 25PPM 0705 220K 0.1% R WS
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | M55342E06B220BRWS | 764-M55342E06B220BRWS-ND | 46P9909 |
| Product Name | Res Thin Film 0705 220K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack | Chip Resistor - Surface Mount | M55342E 25Ppm 0705 220K 0.1% R Ws Vishay |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 | |
| Tolerance | 0.1000 to 0.0100 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | |
| Power Rating | 20 watts | 0.1500 watts |