Vishay Intertechnology, Inc. RES 1.18K OHM 0.15W 1% 0805 M55342E06B1E18PT5

Description
RES 1.18Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 1.18Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 0.15W 1% 0805 - M55342E06B1E18PT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 0.15W 1% 0805
M55342E06B1E18PT5
RES 1.18K OHM 0.15W 1% 0805 M55342E06B1E18PT5
RES 1.18Kohm 0.15W 1% 0805

RES 1.18Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B1E18PT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B1E18PT5TR-ND
Chip Resistor - Surface Mount 764-M55342E06B1E18PT5TR-ND
1.18 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

1.18 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B1E18PT5 764-M55342E06B1E18PT5TR-ND
Product Name RES 1.18K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 1180 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details