Vishay Intertechnology, Inc. RES 1.52K OHM 0.15W 0.1% 0805 M55342E06B1B52RWS

Description
RES 1.52Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.52Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.52K OHM 0.15W 0.1% 0805 - M55342E06B1B52RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.52K OHM 0.15W 0.1% 0805
M55342E06B1B52RWS
RES 1.52K OHM 0.15W 0.1% 0805 M55342E06B1B52RWS
RES 1.52Kohm 0.15W 0.1% 0805

RES 1.52Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B1B52RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B1B52RWS-ND
Chip Resistor - Surface Mount 764-M55342E06B1B52RWS-ND
1.52 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

1.52 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B1B52RWS 764-M55342E06B1B52RWS-ND
Product Name RES 1.52K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 1520 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers