Vishay Intertechnology, Inc. RES 1.5K OHM 0.15W 0.1% 0805 M55342E06B1B50RT0

Description
RES 1.5Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.5Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 0.15W 0.1% 0805 - M55342E06B1B50RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 0.15W 0.1% 0805
M55342E06B1B50RT0
RES 1.5K OHM 0.15W 0.1% 0805 M55342E06B1B50RT0
RES 1.5Kohm 0.15W 0.1% 0805

RES 1.5Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B1B50RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B1B50RT0TR-ND
Chip Resistor - Surface Mount 764-M55342E06B1B50RT0TR-ND
1.5 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

1.5 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B1B50RT0 764-M55342E06B1B50RT0TR-ND
Product Name RES 1.5K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 1500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details