Vishay Intertechnology, Inc. Res Thin Film 0705 1.3K Ohm 0.1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack M55342E06B1B30PWS

Description
Res Thin Film 0705 1.3K Ohm 0.1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 1.3K Ohm 0.1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 1.3K Ohm 0.1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack - M55342E06B1B30PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 1.3K Ohm 0.1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack
M55342E06B1B30PWS
Res Thin Film 0705 1.3K Ohm 0.1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack M55342E06B1B30PWS
Res Thin Film 0705 1.3K Ohm 0.1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack

Res Thin Film 0705 1.3K Ohm 0.1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B1B30PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B1B30PWS-ND
Chip Resistor - Surface Mount 764-M55342E06B1B30PWS-ND
1.3 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

1.3 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B1B30PWS 764-M55342E06B1B30PWS-ND
Product Name Res Thin Film 0705 1.3K Ohm 0.1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers