Vishay Intertechnology, Inc. RES 1.21K OHM 0.15W 0.1% 0805 M55342E06B1B21RWS

Description
RES 1.21Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.21Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 0.15W 0.1% 0805 - M55342E06B1B21RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 0.15W 0.1% 0805
M55342E06B1B21RWS
RES 1.21K OHM 0.15W 0.1% 0805 M55342E06B1B21RWS
RES 1.21Kohm 0.15W 0.1% 0805

RES 1.21Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B1B21RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B1B21RWS-ND
Chip Resistor - Surface Mount 764-M55342E06B1B21RWS-ND
1.21 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

1.21 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B1B21RWS 764-M55342E06B1B21RWS-ND
Product Name RES 1.21K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 1210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers