Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E06B1B00PT5

Description
1 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E06B1B00PT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B1B00PT5TR-ND
Chip Resistor - Surface Mount 764-M55342E06B1B00PT5TR-ND
1 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

1 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 0705 1K Ohm 0.1% 3/20W ¦25ppm/¦C 0.1% SMD T/R - M55342E06B1B00PT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 1K Ohm 0.1% 3/20W ¦25ppm/¦C 0.1% SMD T/R
M55342E06B1B00PT5
Res Thin Film 0705 1K Ohm 0.1% 3/20W ¦25ppm/¦C 0.1% SMD T/R M55342E06B1B00PT5
Res Thin Film 0705 1K Ohm 0.1% 3/20W ¦25ppm/¦C 0.1% SMD T/R

Res Thin Film 0705 1K Ohm 0.1% 3/20W ¦25ppm/¦C 0.1% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E06B1B00PT5TR-ND M55342E06B1B00PT5
Product Name Chip Resistor - Surface Mount Res Thin Film 0705 1K Ohm 0.1% 3/20W ¦25ppm/¦C 0.1% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details