Vishay Intertechnology, Inc. RES 18.2K OHM 0.15W 0.1% 0805 M55342E06B18B2RTP

Description
RES 18.2Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 18.2Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 0.15W 0.1% 0805 - M55342E06B18B2RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 0.15W 0.1% 0805
M55342E06B18B2RTP
RES 18.2K OHM 0.15W 0.1% 0805 M55342E06B18B2RTP
RES 18.2Kohm 0.15W 0.1% 0805

RES 18.2Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B18B2RTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B18B2RTPTR-ND
Chip Resistor - Surface Mount 764-M55342E06B18B2RTPTR-ND
18.2 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

18.2 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B18B2RTP 764-M55342E06B18B2RTPTR-ND
Product Name RES 18.2K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 18200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176772-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details