Vishay Intertechnology, Inc. RES 187 OHM 0.15W 1% 0805 M55342E06B187DRT5

Description
RES 187ohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 187ohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187 OHM 0.15W 1% 0805 - M55342E06B187DRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 0.15W 1% 0805
M55342E06B187DRT5
RES 187 OHM 0.15W 1% 0805 M55342E06B187DRT5
RES 187ohm 0.15W 1% 0805

RES 187ohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B187DRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B187DRT5TR-ND
Chip Resistor - Surface Mount 764-M55342E06B187DRT5TR-ND
187 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

187 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B187DRT5 764-M55342E06B187DRT5TR-ND
Product Name RES 187 OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 187 ohms 187 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1614965-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers