Vishay Intertechnology, Inc. RES 169 OHM 0.15W 0.1% 0805 M55342E06B169ART5

Description
RES 169ohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 169ohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 0.15W 0.1% 0805 - M55342E06B169ART5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 0.15W 0.1% 0805
M55342E06B169ART5
RES 169 OHM 0.15W 0.1% 0805 M55342E06B169ART5
RES 169ohm 0.15W 0.1% 0805

RES 169ohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B169ART5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B169ART5TR-ND
Chip Resistor - Surface Mount 764-M55342E06B169ART5TR-ND
169 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

169 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B169ART5 764-M55342E06B169ART5TR-ND
Product Name RES 169 OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 169 ohms 169 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5623FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details