Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E06B162BRWS

Description
162 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
162 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E06B162BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B162BRWS-ND
Chip Resistor - Surface Mount 764-M55342E06B162BRWS-ND
162 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

162 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 162K OHM 0.15W 0.1% 0805 - M55342E06B162BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 0.15W 0.1% 0805
M55342E06B162BRWS
RES 162K OHM 0.15W 0.1% 0805 M55342E06B162BRWS
RES 162Kohm 0.15W 0.1% 0805

RES 162Kohm 0.15W 0.1% 0805

Supplier's Site
M55342E 25Ppm 0705 162K 0.1% R Ws Vishay - 47P0628 - Newark, An Avnet Company
Chicago, IL, United States
M55342E 25Ppm 0705 162K 0.1% R Ws Vishay
47P0628
M55342E 25Ppm 0705 162K 0.1% R Ws Vishay 47P0628
M55342E 25PPM 0705 162K 0.1% R WS

M55342E 25PPM 0705 162K 0.1% R WS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-M55342E06B162BRWS-ND M55342E06B162BRWS 47P0628
Product Name Chip Resistor - Surface Mount RES 162K OHM 0.15W 0.1% 0805 M55342E 25Ppm 0705 162K 0.1% R Ws Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details