Vishay Intertechnology, Inc. RES 14.2K OHM 0.15W 0.1% 0805 M55342E06B14B2RWS

Description
RES 14.2Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 14.2Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.2K OHM 0.15W 0.1% 0805 - M55342E06B14B2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.2K OHM 0.15W 0.1% 0805
M55342E06B14B2RWS
RES 14.2K OHM 0.15W 0.1% 0805 M55342E06B14B2RWS
RES 14.2Kohm 0.15W 0.1% 0805

RES 14.2Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B14B2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B14B2RWS-ND
Chip Resistor - Surface Mount 764-M55342E06B14B2RWS-ND
14.2 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

14.2 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B14B2RWS 764-M55342E06B14B2RWS-ND
Product Name RES 14.2K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 14200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers