Vishay Intertechnology, Inc. RES 13K OHM 0.15W 0.1% 0805 M55342E06B13B0RTS

Description
RES 13Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 13Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 0.15W 0.1% 0805 - M55342E06B13B0RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 0.15W 0.1% 0805
M55342E06B13B0RTS
RES 13K OHM 0.15W 0.1% 0805 M55342E06B13B0RTS
RES 13Kohm 0.15W 0.1% 0805

RES 13Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B13B0RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B13B0RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E06B13B0RTSTR-ND
13 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

13 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E06B13B0RTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E06B13B0RTS
Chip Resistor - Surface Mount M55342E06B13B0RTS
RES SMD 13K OHM 0.1% 0.15W 0705

RES SMD 13K OHM 0.1% 0.15W 0705

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E06B13B0RTS 764-M55342E06B13B0RTSTR-ND M55342E06B13B0RTS
Product Name RES 13K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 13000 ohms 13000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details