Vishay Intertechnology, Inc. RES 138K OHM 0.15W 0.1% 0805 M55342E06B138BRWS

Description
RES 138Kohm 0.15W 0.1% 0805
Request a Quote
Description
RES 138Kohm 0.15W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 138K OHM 0.15W 0.1% 0805 - M55342E06B138BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 138K OHM 0.15W 0.1% 0805
M55342E06B138BRWS
RES 138K OHM 0.15W 0.1% 0805 M55342E06B138BRWS
RES 138Kohm 0.15W 0.1% 0805

RES 138Kohm 0.15W 0.1% 0805

Supplier's Site
M55342E 25Ppm 0705 138K 0.1% R Ws Vishay - 48P5626 - Newark, An Avnet Company
Chicago, IL, United States
M55342E 25Ppm 0705 138K 0.1% R Ws Vishay
48P5626
M55342E 25Ppm 0705 138K 0.1% R Ws Vishay 48P5626
M55342E 25PPM 0705 138K 0.1% R WS

M55342E 25PPM 0705 138K 0.1% R WS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342E06B138BRWS 48P5626
Product Name RES 138K OHM 0.15W 0.1% 0805 M55342E 25Ppm 0705 138K 0.1% R Ws Vishay
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details