Vishay Intertechnology, Inc. RES 137 OHM 0.15W 1% 0805 M55342E06B137DRWS

Description
RES 137ohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 137ohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 0.15W 1% 0805 - M55342E06B137DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 0.15W 1% 0805
M55342E06B137DRWS
RES 137 OHM 0.15W 1% 0805 M55342E06B137DRWS
RES 137ohm 0.15W 1% 0805

RES 137ohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B137DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B137DRWS-ND
Chip Resistor - Surface Mount 764-M55342E06B137DRWS-ND
137 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

137 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B137DRWS 764-M55342E06B137DRWS-ND
Product Name RES 137 OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 845 ohms
View Details
5 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details