Vishay Intertechnology, Inc. RES 12.1K OHM 0.15W 1% 0805 M55342E06B12E1PWS

Description
RES 12.1Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 12.1Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 0.15W 1% 0805 - M55342E06B12E1PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 0.15W 1% 0805
M55342E06B12E1PWS
RES 12.1K OHM 0.15W 1% 0805 M55342E06B12E1PWS
RES 12.1Kohm 0.15W 1% 0805

RES 12.1Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B12E1PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B12E1PWS-ND
Chip Resistor - Surface Mount 764-M55342E06B12E1PWS-ND
12.1 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

12.1 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
M55342E 25Ppm 0705 12.1K 1% P Ws Vishay - 46P6699 - Newark, An Avnet Company
Chicago, IL, United States
M55342E 25Ppm 0705 12.1K 1% P Ws Vishay
46P6699
M55342E 25Ppm 0705 12.1K 1% P Ws Vishay 46P6699
M55342E 25PPM 0705 12.1K 1% P WS

M55342E 25PPM 0705 12.1K 1% P WS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342E06B12E1PWS 764-M55342E06B12E1PWS-ND 46P6699
Product Name RES 12.1K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount M55342E 25Ppm 0705 12.1K 1% P Ws Vishay
Mounting / Packaging 0805 0805; 0805
Resistance Range 12100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details