Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E06B12B7RWS

Description
12.7 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
12.7 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E06B12B7RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B12B7RWS-ND
Chip Resistor - Surface Mount 764-M55342E06B12B7RWS-ND
12.7 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

12.7 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
THIN FILM,705,1/10W,12.7K,.1%,25PPM,R/.01%,WAFFLE - M55342E06B12B7RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,705,1/10W,12.7K,.1%,25PPM,R/.01%,WAFFLE
M55342E06B12B7RWS
THIN FILM,705,1/10W,12.7K,.1%,25PPM,R/.01%,WAFFLE M55342E06B12B7RWS
THIN FILM,705,1/10W,12.7K ,.1%,25PPM,R/.01%,WA FFLE

THIN FILM,705,1/10W,12.7K,.1%,25PPM,R/.01%,WAFFLE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E06B12B7RWS-ND M55342E06B12B7RWS
Product Name Chip Resistor - Surface Mount THIN FILM,705,1/10W,12.7K,.1%,25PPM,R/.01%,WAFFLE
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details