Vishay Intertechnology, Inc. RES 12.1K OHM 0.15W 0.1% 0805 M55342E06B12B1RT5

Description
RES 12.1Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 12.1Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 0.15W 0.1% 0805 - M55342E06B12B1RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 0.15W 0.1% 0805
M55342E06B12B1RT5
RES 12.1K OHM 0.15W 0.1% 0805 M55342E06B12B1RT5
RES 12.1Kohm 0.15W 0.1% 0805

RES 12.1Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B12B1RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B12B1RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E06B12B1RT5TR-ND
12.1 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

12.1 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B12B1RT5 764-M55342E06B12B1RT5TR-ND
Product Name RES 12.1K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 12100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details