Vishay Precision Group RES 124K OHM 0.15W 0.1% 0805 M55342E06B124BRTS

Description
RES 124Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 124Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124K OHM 0.15W 0.1% 0805 - M55342E06B124BRTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 0.15W 0.1% 0805
M55342E06B124BRTS
RES 124K OHM 0.15W 0.1% 0805 M55342E06B124BRTS
RES 124Kohm 0.15W 0.1% 0805

RES 124Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B124BRTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B124BRTSTR-ND
Chip Resistor - Surface Mount 764-M55342E06B124BRTSTR-ND
124 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

124 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E06B124BRTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E06B124BRTS
Chip Resistor - Surface Mount M55342E06B124BRTS
RES SMD 124K OHM 0.1% 0.15W 0705

RES SMD 124K OHM 0.1% 0.15W 0705

Supplier's Site
Resistor,thin Film,124Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay - 52M8502 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,124Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay
52M8502
Resistor,thin Film,124Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay 52M8502
Resistor,Thin Film,124KOhms,50WV,. 1+/-% Tol,-25,25ppm-TC,080 5-Case

Resistor,Thin Film,124KOhms,50WV,.1+/-% Tol,-25,25ppm-TC,0805-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number M55342E06B124BRTS 764-M55342E06B124BRTSTR-ND M55342E06B124BRTS 52M8502
Product Name RES 124K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor,thin Film,124Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 124000 ohms 124000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567517P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details