Vishay Intertechnology, Inc. Res Thin Film 0705 121 Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack M55342E06B121DPWS

Description
Res Thin Film 0705 121 Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 121 Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 121 Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack - M55342E06B121DPWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 121 Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack
M55342E06B121DPWS
Res Thin Film 0705 121 Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack M55342E06B121DPWS
Res Thin Film 0705 121 Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack

Res Thin Film 0705 121 Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B121DPWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B121DPWS-ND
Chip Resistor - Surface Mount 764-M55342E06B121DPWS-ND
121 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

121 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B121DPWS 764-M55342E06B121DPWS-ND
Product Name Res Thin Film 0705 121 Ohm 1% 3/20W ¦25ppm/¦C 0.1% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567479 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers